Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205253101E3

Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205253101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205253101E3-ND
Aluminum Electrolytic Capacitors MAL205253101E3-ND
100µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.8Ohm @ 100Hz 15000 Hrs @ 85°C

100µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.8Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205253101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205253101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205253101E3
CAP ALUM 100UF 250V RADIAL

CAP ALUM 100UF 250V RADIAL

Supplier's Site
100 250V 25X30Mm 85 15000H Vishay - 97C1629 - Newark, An Avnet Company
Chicago, IL, United States
100 250V 25X30Mm 85 15000H Vishay
97C1629
100 250V 25X30Mm 85 15000H Vishay 97C1629
100 250V 25x30mm 85 15000h

100 250V 25x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205253101E3-ND MAL205253101E3 97C1629
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100 250V 25X30Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details