Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205159222E3

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 71mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 71mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205159222E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205159222E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205159222E3CT-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 71mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 71mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205159222E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205159222E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205159222E3TB-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 71mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 71mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205159222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205159222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205159222E3
CAP ALUM 2200UF 20% 100V RADIAL

CAP ALUM 2200UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL205159222E3CT-ND MAL205159222E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details