Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205159103E3

Description
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 26mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 26mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205159103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205159103E3-ND
Aluminum Electrolytic Capacitors MAL205159103E3-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 26mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 26mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205159103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205159103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205159103E3
CAP ALUM 10000UF 20% 100V RADIAL

CAP ALUM 10000UF 20% 100V RADIAL

Supplier's Site
10000 100V 40X100Mm 85 12000H Vishay - 97C1619 - Newark, An Avnet Company
Chicago, IL, United States
10000 100V 40X100Mm 85 12000H Vishay
97C1619
10000 100V 40X100Mm 85 12000H Vishay 97C1619
10000 100V 40x100mm 85 12000h

10000 100V 40x100mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205159103E3-ND MAL205159103E3 97C1619
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10000 100V 40X100Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details