Vishay Intertechnology, Inc. 2200uF 63V 0.083 Ohm Capacitor MAL205158222E3

Description
Cap Aluminum Lytic 2200uF 63V 20% (25 X 30mm) Solder Pin 0.083 Ohm 2500mA 12000h 85°C Bulk Product overview: MAL205158222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.083 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.083 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205158222E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 63V 20% (25 X 30mm) Solder Pin 0.083 Ohm 2500mA 12000h 85°C Bulk Product overview: MAL205158222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.083 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.083 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205158222E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 63V 0.083 Ohm Capacitor
58-MAL205158222E3
2200uF 63V 0.083 Ohm Capacitor 58-MAL205158222E3
Cap Aluminum Lytic 2200uF 63V 20% (25 X 30mm) Solder Pin 0.083 Ohm 2500mA 12000h 85°C Bulk Product overview: MAL205158222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.083 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.083 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205158222E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 63V 20% (25 X 30mm) Solder Pin 0.083 Ohm 2500mA 12000h 85°C Bulk Product overview: MAL205158222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.083 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.083 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205158222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205158222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205158222E3-ND
Aluminum Electrolytic Capacitors 56-MAL205158222E3-ND
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 83mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 83mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 2200Uf, 63V, Radial; Capacitance Vishay - 25M1853 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 63V, Radial; Capacitance Vishay
25M1853
Aluminum Electrolytic Capacitor, 2200Uf, 63V, Radial; Capacitance Vishay 25M1853
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 63V, RADIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 63V, RADIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205158222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205158222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205158222E3
CAP ALUM 2200UF 20% 63V RADIAL

CAP ALUM 2200UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL205158222E3 56-MAL205158222E3-ND 25M1853 MAL205158222E3
Product Name 2200uF 63V 0.083 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 63V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E9 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details