Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205157472E3

Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 62mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 62mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4780PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4780PHBK-ND
Aluminum Electrolytic Capacitors 4780PHBK-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 62mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 62mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 4700 F, 20%, 40 V, 25 Mm, 0.062 Ohm Rohs Compliant Vishay - 25M1851 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 4700 F, 20%, 40 V, 25 Mm, 0.062 Ohm Rohs Compliant Vishay
25M1851
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 4700 F, 20%, 40 V, 25 Mm, 0.062 Ohm Rohs Compliant Vishay 25M1851
Electrolytic Capacitor, Long Life, 051 PEC-PW Series, 4700 F, 20%, 40 V, 25 mm, 0.062 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 051 PEC-PW Series, 4700 F, 20%, 40 V, 25 mm, 0.062 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205157472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205157472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205157472E3
CAP ALUM 4700UF 20% 40V RADIAL

CAP ALUM 4700UF 20% 40V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4780PHBK-ND 25M1851 MAL205157472E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 4700 F, 20%, 40 V, 25 Mm, 0.062 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details