10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 12000 Hrs @ 85°C
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 40 V, 10000 uF, THROUGH HOLE MOUNT, ROHS COMPLIANT Product overview: MAL205157103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40 V, 10000 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 40 V, 10000 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205157103E3 can be used for catalog matching and distributor lookup.
ELECTROLYTIC CAPACITOR, LONG LIFE, 051 PEC-PW SERIES, 10000 F, 20%, 40 V, 35 MM, 0.048 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Long Life, 051 PEC-PW Series, 10000 F, 20%, 40 V, 35 mm, 0.048 ohm RoHS Compliant: Yes
CAP ALUM 10000UF 20% 40V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4779PHBK-ND | 58-MAL205157103E3 | 24857032 | 25M1849 | MAL205157103E3 |
| Product Name | Aluminum Electrolytic Capacitors | Through-Hole 40 V 10000 uF Capacitor | Capacitor | Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 10000 F, 20%, 40 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |