Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205156153E3

Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205156153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205156153E3-ND
Aluminum Electrolytic Capacitors MAL205156153E3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205156153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205156153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205156153E3
CAP ALUM 15000UF 20% 25V RADIAL

CAP ALUM 15000UF 20% 25V RADIAL

Supplier's Site
15000 25V 35X40Mm 85 12000H Vishay - 97C1596 - Newark, An Avnet Company
Chicago, IL, United States
15000 25V 35X40Mm 85 12000H Vishay
97C1596
15000 25V 35X40Mm 85 12000H Vishay 97C1596
15000 25V 35x40mm 85 12000h

15000 25V 35x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205156153E3-ND MAL205156153E3 97C1596
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15000 25V 35X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details