Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205155473E3

Description
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 24mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 24mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205155473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205155473E3-ND
Aluminum Electrolytic Capacitors MAL205155473E3-ND
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 24mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 24mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205155473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205155473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205155473E3
CAP ALUM 47000UF 20% 16V RADIAL

CAP ALUM 47000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205155473E3-ND MAL205155473E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers