Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205154473E3

Description
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 23mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 23mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205154473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205154473E3-ND
Aluminum Electrolytic Capacitors MAL205154473E3-ND
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 23mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 23mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
47000 10V 35X50Mm 85 12000H Vishay - 97C1586 - Newark, An Avnet Company
Chicago, IL, United States
47000 10V 35X50Mm 85 12000H Vishay
97C1586
47000 10V 35X50Mm 85 12000H Vishay 97C1586
47000 10V 35x50mm 85 12000h

47000 10V 35x50mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205154473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205154473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205154473E3
CAP ALUM 47000UF 20% 10V RADIAL

CAP ALUM 47000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205154473E3-ND 97C1586 MAL205154473E3
Product Name Aluminum Electrolytic Capacitors 47000 10V 35X50Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details