Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205154333E3

Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205154333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205154333E3-ND
Aluminum Electrolytic Capacitors MAL205154333E3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205154333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205154333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205154333E3
CAP ALUM 33000UF 20% 10V RADIAL

CAP ALUM 33000UF 20% 10V RADIAL

Supplier's Site
33000 10V 35X40Mm 85 12000H Vishay - 97C1585 - Newark, An Avnet Company
Chicago, IL, United States
33000 10V 35X40Mm 85 12000H Vishay
97C1585
33000 10V 35X40Mm 85 12000H Vishay 97C1585
33000 10V 35x40mm 85 12000h

33000 10V 35x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205154333E3-ND MAL205154333E3 97C1585
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33000 10V 35X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details