Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205154223E3

Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205154223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205154223E3-ND
Aluminum Electrolytic Capacitors MAL205154223E3-ND
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
22000 10V 30X40Mm 85 12000H Vishay - 97C1584 - Newark, An Avnet Company
Chicago, IL, United States
22000 10V 30X40Mm 85 12000H Vishay
97C1584
22000 10V 30X40Mm 85 12000H Vishay 97C1584
22000 10V 30x40mm 85 12000h

22000 10V 30x40mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205154223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205154223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205154223E3
CAP ALUM 22000UF 20% 10V RADIAL

CAP ALUM 22000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205154223E3-ND 97C1584 MAL205154223E3
Product Name Aluminum Electrolytic Capacitors 22000 10V 30X40Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers