Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205146223E3

Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 31mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 31mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205146223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205146223E3-ND
Aluminum Electrolytic Capacitors MAL205146223E3-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 31mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 31mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205146223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205146223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205146223E3
CAP ALUM 22000UF 20% 25V RADIAL

CAP ALUM 22000UF 20% 25V RADIAL

Supplier's Site
22000 25V 40X40Mm 85 12000H Vishay - 97C1576 - Newark, An Avnet Company
Chicago, IL, United States
22000 25V 40X40Mm 85 12000H Vishay
97C1576
22000 25V 40X40Mm 85 12000H Vishay 97C1576
22000 25V 40x40mm 85 12000h

22000 25V 40x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205146223E3-ND MAL205146223E3 97C1576
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22000 25V 40X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details