Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205145333E3

Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205145333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205145333E3-ND
Aluminum Electrolytic Capacitors MAL205145333E3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
33000 16V 40X40Mm 85 12000H Vishay - 97C1575 - Newark, An Avnet Company
Chicago, IL, United States
33000 16V 40X40Mm 85 12000H Vishay
97C1575
33000 16V 40X40Mm 85 12000H Vishay 97C1575
33000 16V 40x40mm 85 12000h

33000 16V 40x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205145333E3-ND 97C1575
Product Name Aluminum Electrolytic Capacitors 33000 16V 40X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details