Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205059682E3

Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 32mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 32mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205059682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205059682E3-ND
Aluminum Electrolytic Capacitors MAL205059682E3-ND
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 32mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 32mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
6800 100V 40X100Mm 85 15000H Vishay - 97C1573 - Newark, An Avnet Company
Chicago, IL, United States
6800 100V 40X100Mm 85 15000H Vishay
97C1573
6800 100V 40X100Mm 85 15000H Vishay 97C1573
6800 100V 40x100mm 85 15000h

6800 100V 40x100mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205059682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205059682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205059682E3
CAP ALUM 6800UF 100V RADIAL

CAP ALUM 6800UF 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205059682E3-ND 97C1573 MAL205059682E3
Product Name Aluminum Electrolytic Capacitors 6800 100V 40X100Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details