Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205057332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 57mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 57mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205057332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205057332E3-ND
Aluminum Electrolytic Capacitors MAL205057332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 57mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 57mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
3300 40V 30X40Mm 85 15000H Vishay - 97C1556 - Newark, An Avnet Company
Chicago, IL, United States
3300 40V 30X40Mm 85 15000H Vishay
97C1556
3300 40V 30X40Mm 85 15000H Vishay 97C1556
3300 40V 30x40mm 85 15000h

3300 40V 30x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205057332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205057332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205057332E3
CAP ALUM 3300UF 40V RADIAL

CAP ALUM 3300UF 40V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205057332E3-ND 97C1556 MAL205057332E3
Product Name Aluminum Electrolytic Capacitors 3300 40V 30X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers