Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205056332E3

Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 53mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 53mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205056332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205056332E3-ND
Aluminum Electrolytic Capacitors MAL205056332E3-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 53mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 53mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205056332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205056332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205056332E3
CAP ALUM 3300UF 25V RADIAL

CAP ALUM 3300UF 25V RADIAL

Supplier's Site
3300 25V 25X40Mm 85 15000H Vishay - 97C1548 - Newark, An Avnet Company
Chicago, IL, United States
3300 25V 25X40Mm 85 15000H Vishay
97C1548
3300 25V 25X40Mm 85 15000H Vishay 97C1548
3300 25V 25x40mm 85 15000h

3300 25V 25x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205056332E3-ND MAL205056332E3 97C1548
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300 25V 25X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details