Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205055682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 40mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 40mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205055682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205055682E3-ND
Aluminum Electrolytic Capacitors MAL205055682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 40mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 40mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205055682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205055682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205055682E3
CAP ALUM 6800UF 16V RADIAL

CAP ALUM 6800UF 16V RADIAL

Supplier's Site
6800 16V 30X40Mm 85 15000H Vishay - 97C1543 - Newark, An Avnet Company
Chicago, IL, United States
6800 16V 30X40Mm 85 15000H Vishay
97C1543
6800 16V 30X40Mm 85 15000H Vishay 97C1543
6800 16V 30x40mm 85 15000h

6800 16V 30x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205055682E3-ND MAL205055682E3 97C1543
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800 16V 30X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details