Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205055103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205055103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205055103E3-ND
Aluminum Electrolytic Capacitors MAL205055103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205055103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205055103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205055103E3
CAP ALUM 10000UF 16V RADIAL

CAP ALUM 10000UF 16V RADIAL

Supplier's Site
10000 16V 35X40Mm 85 15000H Vishay - 97C1536 - Newark, An Avnet Company
Chicago, IL, United States
10000 16V 35X40Mm 85 15000H Vishay
97C1536
10000 16V 35X40Mm 85 15000H Vishay 97C1536
10000 16V 35x40mm 85 15000h

10000 16V 35x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205055103E3-ND MAL205055103E3 97C1536
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10000 16V 35X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details