Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205054333E3

Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205054333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205054333E3-ND
Aluminum Electrolytic Capacitors MAL205054333E3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
33000 10V 40X50Mm 85 15000H Vishay - 97C1531 - Newark, An Avnet Company
Chicago, IL, United States
33000 10V 40X50Mm 85 15000H Vishay
97C1531
33000 10V 40X50Mm 85 15000H Vishay 97C1531
33000 10V 40x50mm 85 15000h

33000 10V 40x50mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205054333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205054333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205054333E3
CAP ALUM 33000UF 10V RADIAL

CAP ALUM 33000UF 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205054333E3-ND 97C1531 MAL205054333E3
Product Name Aluminum Electrolytic Capacitors 33000 10V 40X50Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details