Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205048472E3

Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 45mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 45mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205048472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205048472E3-ND
Aluminum Electrolytic Capacitors MAL205048472E3-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 45mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 45mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205048472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205048472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205048472E3
CAP ALUM 4700UF 63V RADIAL

CAP ALUM 4700UF 63V RADIAL

Supplier's Site
4700 63V 40X40Mm 85 15000H Vishay - 97C1526 - Newark, An Avnet Company
Chicago, IL, United States
4700 63V 40X40Mm 85 15000H Vishay
97C1526
4700 63V 40X40Mm 85 15000H Vishay 97C1526
4700 63V 40x40mm 85 15000h

4700 63V 40x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205048472E3-ND MAL205048472E3 97C1526
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 63V 40X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details