Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205019681E3

Description
680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 170mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 170mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205019681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205019681E3-ND
Aluminum Electrolytic Capacitors MAL205019681E3-ND
680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 170mOhm @ 100Hz 15000 Hrs @ 85°C

680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 170mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
680 100V 25X40Mm 85 15000H Vishay - 97C1520 - Newark, An Avnet Company
Chicago, IL, United States
680 100V 25X40Mm 85 15000H Vishay
97C1520
680 100V 25X40Mm 85 15000H Vishay 97C1520
680 100V 25x40mm 85 15000h

680 100V 25x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205019681E3-ND 97C1520
Product Name Aluminum Electrolytic Capacitors 680 100V 25X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details