Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205019472E3

Description
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205019472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205019472E3-ND
Aluminum Electrolytic Capacitors MAL205019472E3-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
4700 100V 40X70Mm 85 15000H Vishay - 97C1519 - Newark, An Avnet Company
Chicago, IL, United States
4700 100V 40X70Mm 85 15000H Vishay
97C1519
4700 100V 40X70Mm 85 15000H Vishay 97C1519
4700 100V 40x70mm 85 15000h

4700 100V 40x70mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205019472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205019472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205019472E3
CAP ALUM 4700UF 100V SOLDER LUG

CAP ALUM 4700UF 100V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205019472E3-ND 97C1519 MAL205019472E3
Product Name Aluminum Electrolytic Capacitors 4700 100V 40X70Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details