Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205019471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 247mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 247mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205019471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205019471E3-ND
Aluminum Electrolytic Capacitors MAL205019471E3-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 247mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 247mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205019471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205019471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205019471E3
CAP ALUM 470UF 100V SOLDER LUG

CAP ALUM 470UF 100V SOLDER LUG

Supplier's Site
470 100V 25X30Mm 85 15000H Vishay - 97C1518 - Newark, An Avnet Company
Chicago, IL, United States
470 100V 25X30Mm 85 15000H Vishay
97C1518
470 100V 25X30Mm 85 15000H Vishay 97C1518
470 100V 25x30mm 85 15000h

470 100V 25x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205019471E3-ND MAL205019471E3 97C1518
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 100V 25X30Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details