Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205019332E3

Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 59mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 59mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205019332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205019332E3-ND
Aluminum Electrolytic Capacitors MAL205019332E3-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 59mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 59mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205019332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205019332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205019332E3
CAP ALUM 3300UF 100V SOLDER LUG

CAP ALUM 3300UF 100V SOLDER LUG

Supplier's Site
3300 100V 40X50Mm 85 15000H Vishay - 97C1517 - Newark, An Avnet Company
Chicago, IL, United States
3300 100V 40X50Mm 85 15000H Vishay
97C1517
3300 100V 40X50Mm 85 15000H Vishay 97C1517
3300 100V 40x50mm 85 15000h

3300 100V 40x50mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205019332E3-ND MAL205019332E3 97C1517
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300 100V 40X50Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers