Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205019152E3

Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 94mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 94mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205019152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205019152E3-ND
Aluminum Electrolytic Capacitors MAL205019152E3-ND
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 94mOhm @ 100Hz 15000 Hrs @ 85°C

1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 94mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
1500 100V 35X40Mm 85 15000H Vishay - 97C1515 - Newark, An Avnet Company
Chicago, IL, United States
1500 100V 35X40Mm 85 15000H Vishay
97C1515
1500 100V 35X40Mm 85 15000H Vishay 97C1515
1500 100V 35x40mm 85 15000h

1500 100V 35x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205019152E3-ND 97C1515
Product Name Aluminum Electrolytic Capacitors 1500 100V 35X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details