Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205018332E3

Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205018332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205018332E3-ND
Aluminum Electrolytic Capacitors MAL205018332E3-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205018332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205018332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205018332E3
CAP ALUM 3300UF 63V SOLDER LUG

CAP ALUM 3300UF 63V SOLDER LUG

Supplier's Site
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 3300 F, +30%, -10%, 63 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay - 25M1842 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 3300 F, +30%, -10%, 63 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay
25M1842
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 3300 F, +30%, -10%, 63 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay 25M1842
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 3300 F, +30%, -10%, 63 V, 35 mm, 0.048 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 3300 F, +30%, -10%, 63 V, 35 mm, 0.048 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205018332E3-ND MAL205018332E3 25M1842
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 3300 F, +30%, -10%, 63 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers