Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205018153E3

Description
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 18mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 18mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205018153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205018153E3-ND
Aluminum Electrolytic Capacitors MAL205018153E3-ND
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 18mOhm @ 100Hz 15000 Hrs @ 85°C

15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 18mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205018153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205018153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205018153E3
CAP ALUM 15000UF 63V SOLDER LUG

CAP ALUM 15000UF 63V SOLDER LUG

Supplier's Site
15000 63V 40X100Mm 85 15000H Vishay - 97C1510 - Newark, An Avnet Company
Chicago, IL, United States
15000 63V 40X100Mm 85 15000H Vishay
97C1510
15000 63V 40X100Mm 85 15000H Vishay 97C1510
15000 63V 40x100mm 85 15000h

15000 63V 40x100mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205018153E3-ND MAL205018153E3 97C1510
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15000 63V 40X100Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1711158 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C682U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers