Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205018102E3

Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 122mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 122mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205018102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205018102E3-ND
Aluminum Electrolytic Capacitors 56-MAL205018102E3-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 122mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 122mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 1000 F, +30%, -10%, 63 V, 25 Mm, 0.122 Ohm Rohs Compliant Vishay - 25M1838 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 1000 F, +30%, -10%, 63 V, 25 Mm, 0.122 Ohm Rohs Compliant Vishay
25M1838
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 1000 F, +30%, -10%, 63 V, 25 Mm, 0.122 Ohm Rohs Compliant Vishay 25M1838
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 1000 F, +30%, -10%, 63 V, 25 mm, 0.122 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 1000 F, +30%, -10%, 63 V, 25 mm, 0.122 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205018102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205018102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205018102E3
CAP ALUM 1000UF 63V SOLDER LUG

CAP ALUM 1000UF 63V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205018102E3-ND 25M1838 MAL205018102E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 1000 F, +30%, -10%, 63 V, 25 Mm, 0.122 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers