Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205017222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205017222E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205017222E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205017222E3CT-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205017222E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205017222E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205017222E3TB-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 2200 F, +30%, -10%, 40 V, 25 Mm, 0.076 Ohm Rohs Compliant Vishay - 25M1833 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 2200 F, +30%, -10%, 40 V, 25 Mm, 0.076 Ohm Rohs Compliant Vishay
25M1833
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 2200 F, +30%, -10%, 40 V, 25 Mm, 0.076 Ohm Rohs Compliant Vishay 25M1833
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 2200 F, +30%, -10%, 40 V, 25 mm, 0.076 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 2200 F, +30%, -10%, 40 V, 25 mm, 0.076 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205017222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205017222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205017222E3
CAP ALUM 2200UF 40V SOLDER LUG

CAP ALUM 2200UF 40V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205017222E3CT-ND 25M1833 MAL205017222E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 2200 F, +30%, -10%, 40 V, 25 Mm, 0.076 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details