Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205017153E3

Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 25mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 25mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205017153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205017153E3-ND
Aluminum Electrolytic Capacitors MAL205017153E3-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 25mOhm @ 100Hz 15000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 25mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 15000 F, +30%, -10%, 40 V, 40 Mm, 0.025 Ohm Rohs Compliant Vishay - 25M1832 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 15000 F, +30%, -10%, 40 V, 40 Mm, 0.025 Ohm Rohs Compliant Vishay
25M1832
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 15000 F, +30%, -10%, 40 V, 40 Mm, 0.025 Ohm Rohs Compliant Vishay 25M1832
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 15000 F, +30%, -10%, 40 V, 40 mm, 0.025 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 15000 F, +30%, -10%, 40 V, 40 mm, 0.025 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205017153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205017153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205017153E3
CAP ALUM 15000UF 40V SOLDER LUG

CAP ALUM 15000UF 40V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205017153E3-ND 25M1832 MAL205017153E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 15000 F, +30%, -10%, 40 V, 40 Mm, 0.025 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details