Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205016682E3

Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 37mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 37mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205016682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205016682E3-ND
Aluminum Electrolytic Capacitors MAL205016682E3-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 37mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 37mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
6800 25V 35X40Mm 85 15000H Vishay - 97C1498 - Newark, An Avnet Company
Chicago, IL, United States
6800 25V 35X40Mm 85 15000H Vishay
97C1498
6800 25V 35X40Mm 85 15000H Vishay 97C1498
6800 25V 35x40mm 85 15000h

6800 25V 35x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205016682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205016682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205016682E3
CAP ALUM 6800UF 25V SOLDER LUG

CAP ALUM 6800UF 25V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205016682E3-ND 97C1498 MAL205016682E3
Product Name Aluminum Electrolytic Capacitors 6800 25V 35X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers