Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205016472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205016472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205016472E3-ND
Aluminum Electrolytic Capacitors MAL205016472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205016472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205016472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205016472E3
CAP ALUM 4700UF 25V SOLDER LUG

CAP ALUM 4700UF 25V SOLDER LUG

Supplier's Site
4700 25V 30X40Mm 85 15000H Vishay - 97C1497 - Newark, An Avnet Company
Chicago, IL, United States
4700 25V 30X40Mm 85 15000H Vishay
97C1497
4700 25V 30X40Mm 85 15000H Vishay 97C1497
4700 25V 30x40mm 85 15000h

4700 25V 30x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205016472E3-ND MAL205016472E3 97C1497
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 25V 30X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers