Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205016333E3

Description
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205016333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205016333E3-ND
Aluminum Electrolytic Capacitors MAL205016333E3-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
33000 25V 40X100Mm 85 15000H Vishay - 97C1496 - Newark, An Avnet Company
Chicago, IL, United States
33000 25V 40X100Mm 85 15000H Vishay
97C1496
33000 25V 40X100Mm 85 15000H Vishay 97C1496
33000 25V 40x100mm 85 15000h

33000 25V 40x100mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205016333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205016333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205016333E3
CAP ALUM 33000UF 25V SOLDER LUG

CAP ALUM 33000UF 25V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205016333E3-ND 97C1496 MAL205016333E3
Product Name Aluminum Electrolytic Capacitors 33000 25V 40X100Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details