Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205016332E3

Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 53mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 53mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205016332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205016332E3-ND
Aluminum Electrolytic Capacitors MAL205016332E3-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 53mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 53mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
3300 25V 25X40Mm 85 15000H Vishay - 97C1495 - Newark, An Avnet Company
Chicago, IL, United States
3300 25V 25X40Mm 85 15000H Vishay
97C1495
3300 25V 25X40Mm 85 15000H Vishay 97C1495
3300 25V 25x40mm 85 15000h

3300 25V 25x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205016332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205016332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205016332E3
CAP ALUM 3300UF 25V SOLDER LUG

CAP ALUM 3300UF 25V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205016332E3-ND 97C1495 MAL205016332E3
Product Name Aluminum Electrolytic Capacitors 3300 25V 25X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0160101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details