Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205015333E3

Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205015333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205015333E3-ND
Aluminum Electrolytic Capacitors MAL205015333E3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205015333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205015333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205015333E3
CAP ALUM 33000UF 16V SOLDER LUG

CAP ALUM 33000UF 16V SOLDER LUG

Supplier's Site
33000 16V 40X70Mm 85 15000H Vishay - 97C1487 - Newark, An Avnet Company
Chicago, IL, United States
33000 16V 40X70Mm 85 15000H Vishay
97C1487
33000 16V 40X70Mm 85 15000H Vishay 97C1487
33000 16V 40x70mm 85 15000h

33000 16V 40x70mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205015333E3-ND MAL205015333E3 97C1487
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33000 16V 40X70Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details