Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205015153E3

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 28mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 28mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205015153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205015153E3-ND
Aluminum Electrolytic Capacitors MAL205015153E3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 28mOhm @ 100Hz 15000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 28mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205015153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205015153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205015153E3
CAP ALUM 15000UF 16V SOLDER LUG

CAP ALUM 15000UF 16V SOLDER LUG

Supplier's Site
15000 16V 35X50Mm 85 15000H Vishay - 97C1484 - Newark, An Avnet Company
Chicago, IL, United States
15000 16V 35X50Mm 85 15000H Vishay
97C1484
15000 16V 35X50Mm 85 15000H Vishay 97C1484
15000 16V 35x50mm 85 15000h

15000 16V 35x50mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205015153E3-ND MAL205015153E3 97C1484
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15000 16V 35X50Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers