Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205014683E3

Description
68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205014683E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205014683E3-ND
Aluminum Electrolytic Capacitors MAL205014683E3-ND
68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C

68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205014683E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205014683E3
Capacitors - Aluminum Electrolytic Capacitors MAL205014683E3
CAP ALUM 68000UF 10V SOLDER LUG

CAP ALUM 68000UF 10V SOLDER LUG

Supplier's Site
68000 10V 40X100Mm 85 15000H Vishay - 97C1482 - Newark, An Avnet Company
Chicago, IL, United States
68000 10V 40X100Mm 85 15000H Vishay
97C1482
68000 10V 40X100Mm 85 15000H Vishay 97C1482
68000 10V 40x100mm 85 15000h

68000 10V 40x100mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205014683E3-ND MAL205014683E3 97C1482
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68000 10V 40X100Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details