The MAL204866222E3 is an aluminum electrolytic capacitor from Lingto Electronic Limited, designed for applications requiring high capacitance in a compact form factor. It features a rated capacitance of 2200 µF with a tolerance of ±20% and operates at a rated voltage of 25V. The capacitor is constructed with a cylindrical aluminum case and radial leads, ensuring reliability and ease of integration into various electronic circuits. This capacitor is suitable for a wide range of applications, including telecommunications, industrial equipment, and audio-video systems. It offers a long useful life of up to 4000 hours at 105 °C, making it a reliable choice for demanding environments. The operating temperature range is -40 °C to +105 °C, which enhances its versatility in different applications. The capacitor is also characterized by its low impedance and high ripple current capability, which are critical for smoothing and filtering applications in switch-mode power supplies (SMPS). Its miniaturized design allows for space-saving in portable and mobile equipment. Overall, the MAL204866222E3 is a robust option for engineers seeking reliable performance in compact electronic designs.
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Capacitor,2.2mF,25VD
CAP ALUM 2200UF 20% 25V RADIAL
CAP ALUM 2200UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL204866222E3-ND | 97C1452 | MAL204866222E3 | MAL204866222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,2.2Mf,25Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |