The MAL204864472E3 is an aluminum electrolytic capacitor from Lingto Electronic Limited, designed for high reliability and long life. It features a rated capacitance of 4700 µF with a tolerance of ±20% and operates at a rated voltage of 10 V. The capacitor is suitable for a wide range of applications, including telecommunications, industrial, automotive, and audio-video systems, where it can be used for smoothing, filtering, and buffering in switch-mode power supplies (SMPS). This component has a useful life of 3000 hours at 105 °C and can endure up to 200,000 hours at 40 °C with a rated ripple current applied. The capacitor is housed in a cylindrical aluminum case with radial leads and is insulated with a blue sleeve. It is categorized for operation in temperatures ranging from -40 °C to +105 °C, making it versatile for various environmental conditions. The product is marked with essential information such as rated capacitance, voltage, and manufacturer details, ensuring easy identification and compliance with standards.
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 4700UF 20% 10V RADIAL
Capacitor,4.7mF,10VD
CAP ALUM 4700UF 20% 10V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL204864472E3-ND | MAL204864472E3 | 97C1442 | MAL204864472E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,4.7Mf,10Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |