Vishay Precision Group Aluminum Electrolytic Capacitors MAL204838471E3

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204838471E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204838471E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204838471E3TB-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204838471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204838471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204838471E3CT-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 3063385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3063385
Aluminium Capacitors 3063385
048 RML Aluminium Radial Cap,63V,470uF

048 RML Aluminium Radial Cap,63V,470uF

Supplier's Site
Cap, 470Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay
69AH0810
Cap, 470Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay 69AH0810
CAP, 470UF, 63V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 470UF, 63V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204838471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204838471E3
Capacitors - Aluminum Electrolytic Capacitors MAL204838471E3
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL204838471E3TB-ND 3063385 69AH0810 MAL204838471E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 470Uf, 63V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details