048 RML Aluminium Radial Cap,50V,470uF
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAP, 470UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
CAP, 470UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 50V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3063329 | 56-MAL204831471E3TB-ND | 69AH0807 | 137421187 | MAL204831471E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 470Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |