Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204346689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204346689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204346689E3-ND
Aluminum Electrolytic Capacitors MAL204346689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204346689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204346689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204346689E3
CAP ALUM 68UF 400V AXIAL

CAP ALUM 68UF 400V AXIAL

Supplier's Site
68 400V 21X38Mm 85 15000H Vishay - 97C1064 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 21X38Mm 85 15000H Vishay
97C1064
68 400V 21X38Mm 85 15000H Vishay 97C1064
68 400V 21x38mm 85 15000h

68 400V 21x38mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204346689E3-ND MAL204346689E3 97C1064
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 400V 21X38Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details