Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204346339E3

Description
33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204346339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204346339E3-ND
Aluminum Electrolytic Capacitors MAL204346339E3-ND
33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C

33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204346339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204346339E3
Capacitors - Aluminum Electrolytic Capacitors MAL204346339E3
CAP ALUM 33UF 400V AXIAL

CAP ALUM 33UF 400V AXIAL

Supplier's Site
33 400V 18X38Mm 85 15000H Vishay - 97C1062 - Newark, An Avnet Company
Chicago, IL, United States
33 400V 18X38Mm 85 15000H Vishay
97C1062
33 400V 18X38Mm 85 15000H Vishay 97C1062
33 400V 18x38mm 85 15000h

33 400V 18x38mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204346339E3-ND MAL204346339E3 97C1062
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33 400V 18X38Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details