Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204345689E3

Description
68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204345689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204345689E3-ND
Aluminum Electrolytic Capacitors MAL204345689E3-ND
68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
68 350V 21X38Mm 85 15000H Vishay - 97C1061 - Newark, An Avnet Company
Chicago, IL, United States
68 350V 21X38Mm 85 15000H Vishay
97C1061
68 350V 21X38Mm 85 15000H Vishay 97C1061
68 350V 21x38mm 85 15000h

68 350V 21x38mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204345689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204345689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204345689E3
CAP ALUM 68UF 350V AXIAL

CAP ALUM 68UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204345689E3-ND 97C1061 MAL204345689E3
Product Name Aluminum Electrolytic Capacitors 68 350V 21X38Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details