Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204317689E3

Description
68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204317689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204317689E3-ND
Aluminum Electrolytic Capacitors MAL204317689E3-ND
68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C

68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204317689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204317689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204317689E3
CAP ALUM 68UF 450V AXIAL

CAP ALUM 68UF 450V AXIAL

Supplier's Site
Capacitor - 151840745 - Radwell International
Willingboro, NJ, United States
Capacitor
151840745
Capacitor 151840745
CAPACITOR, 68MF, 400V, AXIAL, ELECTROLYTIC, 21MM X 38MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 68MF, 400V, AXIAL, ELECTROLYTIC, 21MM X 38MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number MAL204317689E3-ND MAL204317689E3 151840745
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers