Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204316339E3

Description
33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204316339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204316339E3-ND
Aluminum Electrolytic Capacitors MAL204316339E3-ND
33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C

33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204316339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204316339E3
Capacitors - Aluminum Electrolytic Capacitors MAL204316339E3
CAP ALUM 33UF 400V AXIAL

CAP ALUM 33UF 400V AXIAL

Supplier's Site
222204316339; 400V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C1048 - Newark, An Avnet Company
Chicago, IL, United States
222204316339; 400V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C1048
222204316339; 400V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C1048
222204316339; 400V ; 33UF; AXIAL; AA, BULK OR PAPER STRIP

222204316339; 400V ; 33UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204316339E3-ND MAL204316339E3 97C1048
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222204316339; 400V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers