Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204315689E3

Description
68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204315689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204315689E3-ND
Aluminum Electrolytic Capacitors MAL204315689E3-ND
68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222204315689; 350V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C1047 - Newark, An Avnet Company
Chicago, IL, United States
222204315689; 350V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C1047
222204315689; 350V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C1047
222204315689; 350V ; 68UF; AXIAL; AA, BULK OR PAPER STRIP

222204315689; 350V ; 68UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204315689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204315689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204315689E3
CAP ALUM 68UF 350V AXIAL

CAP ALUM 68UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204315689E3-ND 97C1047 MAL204315689E3
Product Name Aluminum Electrolytic Capacitors 222204315689; 350V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details