Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204282688E3

Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204282688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204282688E3-ND
Aluminum Electrolytic Capacitors MAL204282688E3-ND
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C

6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204282688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204282688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204282688E3
CAP ALUM 6.8UF 450V AXIAL

CAP ALUM 6.8UF 450V AXIAL

Supplier's Site
6,8 450V 12,5X30Mm 85 20000H Vishay - 41K0535 - Newark, An Avnet Company
Chicago, IL, United States
6,8 450V 12,5X30Mm 85 20000H Vishay
41K0535
6,8 450V 12,5X30Mm 85 20000H Vishay 41K0535
6,8 450V 12,5x30mm 85 20000h

6,8 450V 12,5x30mm 85 20000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204282688E3-ND MAL204282688E3 41K0535
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6,8 450V 12,5X30Mm 85 20000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers