Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP ALUM 15UF 450V AXIAL Product overview: MAL204282159E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204282159E3 can be used for catalog matching and distributor lookup.
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C
15 450V 15x30mm 85 20000h
CAP ALUM 15UF 450V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL204282159E3 | MAL204282159E3-ND | 97C1041 | MAL204282159E3 | |
| Product Name | Connectors,Interconnects | 15UF 450V Capacitor | Aluminum Electrolytic Capacitors | 15 450V 15X30Mm 85 20000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 20 (+/- %) | -10 (+/- %) | 50 (+/- %) | 50 (+/- %) | |
| WVDC | 6.3 volts | 450 volts | 450 volts | ||
| WVAC | 6.3 volts | 450 volts | |||
| Packing Method | Bulk; Bulk | Tape & Box (TB) | Tape Reel | Tape Reel | Tape Reel; Tape & Box (TB) |