Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204271109E3

Description
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204271109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204271109E3-ND
Aluminum Electrolytic Capacitors MAL204271109E3-ND
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204271109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204271109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204271109E3
CAP ALUM 10UF 450V AXIAL

CAP ALUM 10UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL204271109E3-ND MAL204271109E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details